20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Sanyou Electrical Appliances, Inc.
Done
Description
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SD-110DB is a miniature relay with a 1-form-B contact configuration, designed for low-power switching applications up to 20 A at 250 VAC, with a nominal coil power consumption of 0.6 W. It features a sealed construction, operates within a temperature range of -40°C to +85°C, and meets a CQC rating of 5 A/20 A at 250 VAC. It offers a maximum switching power of 1,250 VA, an insulation resistance of 100 MΩ minimum, and high vibration and shock resistance with functional durability up to 10 G and destruction resistance up to 100 G. The device is housed in a standard PCB layout and weighs approximately 6 g.
Datasheet Summary Powered by GS/AI
The SD-110DB is a miniature relay with a 1-form-B contact configuration, designed for low-power switching applications up to 20 A at 250 VAC, with a nominal coil power consumption of 0.6 W. It features a sealed construction, operates within a temperature range of -40°C to +85°C, and meets a CQC rating of 5 A/20 A at 250 VAC. It offers a maximum switching power of 1,250 VA, an insulation resistance of 100 MΩ minimum, and high vibration and shock resistance with functional durability up to 10 G and destruction resistance up to 100 G. The device is housed in a standard PCB layout and weighs approximately 6 g.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.