20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Sanyou Electrical Appliances, Inc.
Done
Description
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SD-109DB is a miniature sealed relay with a 20 A switching capability and a 0.6 W coil power consumption, designed for use in automotive and consumer applications. It features a standard PCB layout with 1 Form B contacts, operates on 9 VDC, and meets CQC certification for 5 A / 20 A at 250 VAC. The relay has an operate time of 10 ms maximum and a release time of 5 ms maximum, with an insulation resistance of at least 100 MΩ. It withstands functional vibration up to 55 Hz at 1.5 mm double amplitude and shock resistance up to 10 G functional and 100 G destructive. The operating temperature range is -40 °C to +85 °C, and the unit weighs approximately 6 g.
Datasheet Summary Powered by GS/AI
The SD-109DB is a miniature sealed relay with a 20 A switching capability and a 0.6 W coil power consumption, designed for use in automotive and consumer applications. It features a standard PCB layout with 1 Form B contacts, operates on 9 VDC, and meets CQC certification for 5 A / 20 A at 250 VAC. The relay has an operate time of 10 ms maximum and a release time of 5 ms maximum, with an insulation resistance of at least 100 MΩ. It withstands functional vibration up to 55 Hz at 1.5 mm double amplitude and shock resistance up to 10 G functional and 100 G destructive. The operating temperature range is -40 °C to +85 °C, and the unit weighs approximately 6 g.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.