The DOLD safety relay OA/OW 5670 with part number 56.O 70.1222 is a 2 NO/2 NC relay designed for safety circuits, featuring force-guided contacts compliant with DIN EN 50205 and IEC/EN 61810. It operates at 12 VDC with a coil resistance of 150 Ω and a voltage range of 8.4 to 16.8 VDC. The relay meets IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 for safety applications. The contact material is AgSnO with a 0.2 µm gold plating. Dimensions and footprints are specified in millimeters for PCB mounting.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 70.1222 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |