Basic relay; Nominal input voltage: 24 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Module width: 22 mm; Module height: 35mm
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Relay, 4 Pole, 24VAC Coil, 5A
| WAGO | DigiKey | RS Components, Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 858-154 | 2946-858-154-ND | 2792551 | 858-154 |
| Product Name | Basic relay | Power Relays, Over 2 Amps | Power Relays | WAGO General Purpose |
| Mounting | Pluggable module | Socketable | ||
| Relay Type | General | General | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator |