The 56.O 70.4831 is a safety relay with force-guided contacts, rated for 48 VDC coil operation, and configured with 3 normally open and 1 normally closed contact. It is designed for PCB mounting and complies with DIN EN 50205 and IEC/EN 61810 standards for safety applications. The relay meets requirements of IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. The device uses AgNi10 contact material with a 0.2 µm gold plating and is constructed to maintain a minimum 0.5 mm air gap between contacts under all failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 70.4831 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |