Sanyo Denki Europe S.A. Stepper Motors SM2564C40B41

Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 4A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 4A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SM2564C40B41-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SM2564C40B41-ND
Stepper Motors 2300-SM2564C40B41-ND
Bipolar Stepper Motor Hybrid Frame Size 200 Step 4A 24VDC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 4A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SM2564C40B41-ND
Product Name Stepper Motors
Standard DC Voltage 24V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM4234H-x4040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
Stepper Motor - TorquePower™ Plus TPP34 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 12.2 VDC
Current per Phase 5 amps
View Details