Sanken Electric Co., Ltd. LED Indication - Discrete SEP1WB1410DA

Description
LED WHITE 1411 SMD
Request a Quote Datasheet
Description
LED WHITE 1411 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1261-SEP1WB1410DATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1261-SEP1WB1410DATR-ND
LED Indication - Discrete 1261-SEP1WB1410DATR-ND
LED WHITE 1411 SMD

LED WHITE 1411 SMD

Buy Now Datasheet
LED Indication - Discrete - 1261-SEP1WB1410DACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1261-SEP1WB1410DACT-ND
LED Indication - Discrete 1261-SEP1WB1410DACT-ND
LED WHITE 1411 SMD

LED WHITE 1411 SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
984650-SEP1WB1410DA
Optoelectronics - LED Indication - Discrete 984650-SEP1WB1410DA
Win Source Part Number: 984650-SEP1WB1410DA Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Millicandela Rating: 2500mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 1.38mm Package / Case: 1411 (3528 Metric) Supplier Device Package: 1411 Dimension: 3.50mm L x 2.80mm W Lens Style: Rectangle with Flat Top Lens Size: 3.50mm x 2.80mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sanken Other Names: 1261-SEP1WB1410DATR, 1261-SEP1WB1410DACT, 1261-SEP1WB1410DADKR

Win Source Part Number: 984650-SEP1WB1410DA
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Millicandela Rating: 2500mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 1.38mm
Package / Case: 1411 (3528 Metric)
Supplier Device Package: 1411
Dimension: 3.50mm L x 2.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 3.50mm x 2.80mm
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sanken
Other Names: 1261-SEP1WB1410DATR,1261-SEP1WB1410DACT,1261-SEP1WB1410DADKR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1261-SEP1WB1410DATR-ND 984650-SEP1WB1410DA
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 1411 (3528 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14FT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details