Sanken Electric Co., Ltd. LED Driver IC LC5546LD

Description
IC LED DRIVER OFFL SWITCHER 8DIP Product overview: LC5546LD from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5546LD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL SWITCHER 8DIP Product overview: LC5546LD from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5546LD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LC5546LD
LED Driver IC 137-LC5546LD
IC LED DRIVER OFFL SWITCHER 8DIP Product overview: LC5546LD from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5546LD can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL SWITCHER 8DIP Product overview: LC5546LD from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5546LD can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LC5546LD - 018484-LC5546LD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LC5546LD
018484-LC5546LD
PMIC - PMIC - LED Drivers - LC5546LD 018484-LC5546LD
Manufacturer: Sanken Win Source Part Number: 018484-LC5546LD Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-DIP Maximum Supply Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 018484-LC5546LD
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Internal Switch(s): Yes
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-DIP
Maximum Supply Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LC5546LD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LC5546LD
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LC5546LD
IC LED DRIVER OFFL SWITCHER 8DIP

IC LED DRIVER OFFL SWITCHER 8DIP

Supplier's Site
PMIC - LED Drivers - LC5546LD - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LC5546LD
PMIC - LED Drivers LC5546LD
IC LED DRIVER OFFL SWITCHER 8DIP

IC LED DRIVER OFFL SWITCHER 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LC5546LD 018484-LC5546LD LC5546LD LC5546LD
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LC5546LD Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage ? to 20 volts ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LED Drivers - 1899410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5 volts
Number of Channels 1 #
View Details