LED Driver IC 2 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A PG-TSDSO-24
LED Driver IC 2 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A PG-TSDSO-24
IC LED DRVR CTRLR PWM 1A 24TSDSO Product overview: TLD60982ESXUMA2 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD60982ESXUMA2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372218-TLD60982ESXU
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: DC DC Controller
MSL Level: 2A (4 Weeks)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Frequency: 100kHz ~ 500kHz
Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-24
Base Product Number: TLD60982
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 2
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 58V
Voltage - Output: 70V
Current - Output / Channel: 1A
Dimming: PWM
LED DRIVER, DC/DC, TSSOP-24, 150DEG C ROHS COMPLIANT: YES
IC LED DRVR CTRLR PWM 1A 24TSDSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 448-TLD60982ESXUMA2CT-ND | 137-TLD60982ESXUMA2 | 1372218-TLD60982ESXUMA2 | 32AK9645 | TLD60982ESXUMA2 |
| Product Name | LED Drivers | 1A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Dc/dc, Tssop-24, 150Deg C Rohs Compliant Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4.5 to 58 volts | 4.5 to 58 volts | 4.5 to 58 volts | ||
| Output Voltage | 70 volts | 0.0 volts | 70 volts | ||
| Output Current | 1000 milliamps |