Win Source Part Number: 976295-LC5205S
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 200kHz
Current - Output / Channel: 400mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 25V
Voltage - Supply (Max): 400V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: LC5205SCT,LC5205STR,
Product Status: Obsolete
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 400mA 8-SOP
IC LED DRVR OFFL PWM 400MA 8SOP Product overview: LC5205S from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5205S can be used for catalog matching and distributor lookup.
IC LED DRVR OFFL DIM 400MA 8SOP
IC LED DRVR OFFL PWM 400MA 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 976295-LC5205S | LC5205STR-ND | 137-LC5205S | LC5205S | LC5205S |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 400MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 8-SOIC (0.173", 4.40mm Width) | Tape & Reel (TR) | |||
| Input Voltage | 25 to 400 volts | 25 to 400 volts | 25 to 400 volts | ||
| Output Current | 400 milliamps | 400 milliamps |