Infineon Technologies AG LED Dimming Driver IC CDM10VD-4

Description
CDM10VD is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is coming in 4 different variants with different feature sets. The CDM10VD family is targeted for various dimming applications in lighting which requires dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements. Summary of Features Minimum duty cycle: 5% or 10% I out current to drive e.g. optocoplers: 1mA or 5mA PWM output frequency: 1kHz Dimmer/resistor bias current: 120µA Dim-to-off: disabled/enabled Benefits Wide input V cc range: 11-25V, extended range down to 6V Variable input frequency PWM mode with fixed 1kHz output frequency Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications Connected and smart lighting for IoT LED lighting system designs Designers who used this product also designed with IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
CDM10VD is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is coming in 4 different variants with different feature sets. The CDM10VD family is targeted for various dimming applications in lighting which requires dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements. Summary of Features Minimum duty cycle: 5% or 10% I out current to drive e.g. optocoplers: 1mA or 5mA PWM output frequency: 1kHz Dimmer/resistor bias current: 120µA Dim-to-off: disabled/enabled Benefits Wide input V cc range: 11-25V, extended range down to 6V Variable input frequency PWM mode with fixed 1kHz output frequency Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications Connected and smart lighting for IoT LED lighting system designs Designers who used this product also designed with IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dimming Driver IC - CDM10VD-4 - Infineon Technologies AG
Neubiberg, Germany
LED Dimming Driver IC
CDM10VD-4
LED Dimming Driver IC CDM10VD-4
CDM10VD is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is coming in 4 different variants with different feature sets. The CDM10VD family is targeted for various dimming applications in lighting which requires dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements. Summary of Features Minimum duty cycle: 5% or 10% I out current to drive e.g. optocoplers: 1mA or 5mA PWM output frequency: 1kHz Dimmer/resistor bias current: 120µA Dim-to-off: disabled/enabled Benefits Wide input V cc range: 11-25V, extended range down to 6V Variable input frequency PWM mode with fixed 1kHz output frequency Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications Connected and smart lighting for IoT LED lighting system designs Designers who used this product also designed with IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET

CDM10VD is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is coming in 4 different variants with different feature sets. The CDM10VD family is targeted for various dimming applications in lighting which requires dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler.

CDM10VD replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements.


Summary of Features

  • Minimum duty cycle: 5% or 10%
  • I out current to drive e.g. optocoplers: 1mA or 5mA
  • PWM output frequency: 1kHz
  • Dimmer/resistor bias current: 120µA
  • Dim-to-off: disabled/enabled

Benefits

  • Wide input V cc range: 11-25V, extended range down to 6V
  • Variable input frequency PWM mode with fixed 1kHz output frequency
  • Replaces many external components with single chip reducing BOM and PCB space
  • Minimum variation from device to device

Potential Applications

  • LED drivers needing 0-10V dimming circuits
  • Luminaires
  • Troffers
  • Downlights
  • Sconces
  • Undercabinet
  • Office lighting
  • Signage applications

Applications

  • Connected and smart lighting for IoT
  • LED lighting system designs

Designers who used this product also designed with


  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R1K2P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R1K2P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R1K2P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number CDM10VD-4
Product Name LED Dimming Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC LED Driver IC - XDPL8219 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type PG-DSO-8
View Details
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5097EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-14
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - BTS5662E - 201562-BTS5662E - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 volts
Output Current 24000 milliamps
View Details
3 suppliers