Infineon Technologies AG Automotive Schottky 0.07A Diode and Rectifier BAS170W E6327

Description
Rectifier Diode Schottky Si 0.07A Automotive 2-Pin SOD-323 T/R Product overview: BAS170W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170W E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky Si 0.07A Automotive 2-Pin SOD-323 T/R Product overview: BAS170W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170W E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 0.07A Diode and Rectifier - 280-BAS170W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.07A Diode and Rectifier
280-BAS170W E6327
Automotive Schottky 0.07A Diode and Rectifier 280-BAS170W E6327
Rectifier Diode Schottky Si 0.07A Automotive 2-Pin SOD-323 T/R Product overview: BAS170W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170W E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky Si 0.07A Automotive 2-Pin SOD-323 T/R Product overview: BAS170W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.07A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.07A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231345-BAS170W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231345-BAS170W E6327
Discrete Semiconductor Products 231345-BAS170W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231345-BAS170W E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS170W Alternative Parts (Cross-Reference): BAS170W; BAS170WE6327T; BAS170WE6327BTSA1; BAS170WE6327XT; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231345-BAS170W E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS170W
Alternative Parts (Cross-Reference): BAS170W; BAS170WE6327T; BAS170WE6327BTSA1; BAS170WE6327XT;
Introduction Date: February 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-BAS170W E6327 231345-BAS170W E6327
Product Name Automotive Schottky 0.07A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Single Diodes - 1727-1PS79SB30ZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers