CURRENT SENSOR MR 20A 16-SOIC
CURRENT SENSOR MR 20A 16-SOIC
CURRENT SENSOR MR 20A 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 620-CT433-HSWF20MRTR-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | "16-SOIC" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 20 amps |
| Voltage | 3 to 3.6 volts |