CURRENT SENSOR MR 50A 8-SOIC
CURRENT SENSOR MR 50A 8-SOIC
CURRENT SENSOR MR 50A 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 620-CT428-HSN850MRTR-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | "8-SOIC" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 50 amps |
| Voltage | 4.75 to 5.5 volts |