AOD32326 is a 30V N-channel MOSFET designed for DC/DC converters and general-purpose switching applications. It is packaged in a TO-252 (DPAK) surface-mount case with a maximum continuous drain current of 46A at 25°C case temperature and an on-resistance of less than 6.2mΩ at a gate-source voltage of 10V. The device supports pulsed drain currents up to 140A and is qualified for 100% unclamped inductive switching (UIS) and gate resistance testing. It operates with a junction and storage temperature range from -55°C to 150°C and complies with RoHS and halogen-free standards. Thermal resistance is rated at 2.2 to 2.8°C/W junction-to-case and 40 to 50°C/W junction-to-ambient in steady-state conditions.
30V N-CHANNEL MOSFET Product overview: AOD32326 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD32326 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AOD32326 |
| Product Name | N-Channel 30V MOSFET Transistor |
| PD | 6200 milliwatts |