Win Source Part Number: 1347437-A6812KLWTR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 1,000
Output Type: Bipolar
Input Type: Non-Inverting
Interface: Strobe, Serial
Switch Type: Latched Driver
Number of Outputs: 20
Current - Output (Max): 40mA
Output Configuration: High Side
Voltage - Load: 60V (Max)
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A6812
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1347437-A6812KLWTR-T |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Supply Voltage (VS) | 3 to 5.5 volts |