Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3125DR2G FST3125DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872338-FST3125DR2G Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872338-FST3125DR2G Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3125DR2G - 872338-FST3125DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3125DR2G
872338-FST3125DR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3125DR2G 872338-FST3125DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 872338-FST3125DR2G Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 872338-FST3125DR2G
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 872338-FST3125DR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - FST3125DR2G
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16292PAG - Lingto Electronic Limited
Specs
Configuration 12 x 1:2
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915251 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT4066D-Q100,11DKR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
4 suppliers