The A33003 is a precision 360° angle sensor IC with on-chip 32-segment linearization, supporting SPI, SENT, and PWM output protocols for contactless angular position, speed, and direction measurement in automotive systems. It is available in a 14-pin TSSOP package with a 1 mm thin profile to minimize air gap to the target magnet. The A33003LLUBTR-DD variant is a dual-die version designed to meet ASIL D requirements per ISO 26262 when used as specified in the safety manual. It operates from 4.5 to 5.5 V, supports temperatures from -40°C to 150°C, and achieves ±1.5° angle accuracy at 150°C with a 300 G magnetic field. On-chip EEPROM allows in-application programming via Manchester protocol or SPI without external high voltage, and features include ECC, 4-bit CRC, and 10 MHz SPI for low-latency diagnostics. SENT output is SAE J2716 JAN2010-compliant with proprietary enhancements.
The A33002/3 offer precise angle measurements with on-chip linearization and multiple output protocols (SPI, SENT, PWM) for flexible system integration. Designed for automotive and industrial applications requiring high accuracy and reliability.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | A33003LLUBTR-DD |
| Product Name | Precision Angle Sensor IC With On-Chip Linearization, Sent, Spi, And Pwm Output |
| Sensor Type | Magnetic |