Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3241ELHLT A3241ELHLT

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 115812-A3241ELHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 13.5mT Trip, 4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 3.6 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 115812-A3241ELHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 13.5mT Trip, 4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 3.6 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3241ELHLT - 115812-A3241ELHLT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3241ELHLT
115812-A3241ELHLT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3241ELHLT 115812-A3241ELHLT
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 115812-A3241ELHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 13.5mT Trip, 4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 3.6 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 115812-A3241ELHLT
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 3.5mA
Current - Output (Max): 60mA
Sensing Range: 13.5mT Trip, 4mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23W
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.6 V to 24 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3241ELHLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3241ELHLT
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 115812-A3241ELHLT A3241ELHLT
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3241ELHLT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Linear, Compass (ICs) - TLE4929CXVAM18NAHAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4 to 16 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details