Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LUA-T A3240LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858901-A3240LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858901-A3240LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LUA-T - 858901-A3240LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LUA-T
858901-A3240LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LUA-T 858901-A3240LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858901-A3240LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858901-A3240LUA-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3240LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3240LUA-T
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 858901-A3240LUA-T A3240LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LUA-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2584104 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS495A-SP - 083639-SS495A-SP - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); 3-SMD
View Details
3 suppliers