Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 083639-SS495A-SP
Packaging: Reel - TR
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 8.7mA
Current - Output (Max): 10mA
Axis: Single
Sensing Range: ±67mT
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SMD
Supply Voltage - Operating: 4.5 V to 10.5 V
Alternative Parts (Cross-Reference): SS495A; SS495A-S; SS495A-T3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
SENSOR HALL EFFECT ANALOG 3SMD
SENSOR HALL EFFECT ANALOG 3SMD
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 083639-SS495A-SP | SS495A-SP | SS495A-SP |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS495A-SP | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | Surface Mount (SMD); 3-SMD | Surface Mount |