Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 101315-A3214ELHLT-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±7mT Trip, ±1mT Release
Family Name: A3214
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23W
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: -40°C to 85°C
Alternative Parts (Cross-Reference): AH1815-P-B; AH180N-ZG-7; AH180-SN; AH180-PL-A-S;
Introduction Date: June 27, 2003
ECCN: EAR99
Country of Origin: Malaysia, Philippines, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 101315-A3214ELHLT-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3214ELHLT-T |
| Supply Voltage (VS) | 2.4 to 5.5 volts |