Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 74LVC1G139DCTTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 765678-74LVC1G139DCT TG4 Series: 74LVC Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74LVC1G139 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): SN74LVC1G139YEPR; SN74LVC1G139DCUT; SN74LVC1G139YZPR; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765678-74LVC1G139DCT TG4 Series: 74LVC Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74LVC1G139 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): SN74LVC1G139YEPR; SN74LVC1G139DCUT; SN74LVC1G139YZPR; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 - 765678-74LVC1G139DCTTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4
765678-74LVC1G139DCTTG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 765678-74LVC1G139DCTTG4
Manufacturer: Texas Instruments Win Source Part Number: 765678-74LVC1G139DCT TG4 Series: 74LVC Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74LVC1G139 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): SN74LVC1G139YEPR; SN74LVC1G139DCUT; SN74LVC1G139YZPR; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765678-74LVC1G139DCTTG4
Series: 74LVC
Packaging: Reel package
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74LVC1G139
Categories: Integrated Circuits (ICs)
Manufacturer Package: SM8
Alternative Parts (Cross-Reference): SN74LVC1G139YEPR; SN74LVC1G139DCUT; SN74LVC1G139YZPR;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74LVC1G139DCTTG4
Analog Switch and Multiplexer IC 743-74LVC1G139DCTTG4
IC DECODER 2-TO-4 LINE SM8 Product overview: 74LVC1G139DCTTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LVC1G139DCTTG4 can be used for catalog matching and distributor lookup.

IC DECODER 2-TO-4 LINE SM8 Product overview: 74LVC1G139DCTTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LVC1G139DCTTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 765678-74LVC1G139DCTTG4 743-74LVC1G139DCTTG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 Analog Switch and Multiplexer IC
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products