The A19571 is a magnetic sensor integrated circuit that uses giant magnetoresistance (GMR) technology to detect the speed and direction of rotating ring magnets in automotive transmissions. It is housed in a 2-pin miniature SIP package (suffix UB) with an integrated capacitor and a molded lead-stabilizing bar. The device operates with a supply voltage up to 28 V and functions across an ambient temperature range of -40 to 150 °C, with a maximum junction temperature of 165 °C. It is designed to ISO 26262 ASIL B standards with integrated diagnostics for safety-critical applications. The IC supports large air gaps and vibration immunity through SolidSpeed Digital Architecture, and its EEPROM enables traceability throughout the product lifecycle.
Transmission Sensor ICs
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | A19571LUBBTN-FSNPH |
| Product Name | GMR Front-Bias Transmission Speed Sensor |
| Sensor Type | Magnetic |