The A19301 is an optimized Hall-effect integrated circuit (IC) that provides a user-friendly two-wire solution for applications where pitch accuracy is important for the determination of speed and direction of the sensed target. The small package includes an integrated capacitor and Hall-based IC in a single overmolded design, with an additional molded lead-stabilizing bar for robust shipping and ease of assembly.
The IC’s SolidSpeed Digital Architecture™ offers intelligent algorithms capable of maintaining stable operation during dynamic air gap movements. The sophisticated digital controller provides highly accurate speed detection and rotational direction detection ideal for ABS applications.
The A19301 was developed in accordance with ISO 26262:2011 as a hardware safety element out of context with ASIL B(D) capability for use in automotive safety-related systems when integrated and used in the manner prescribed in the applicable safety manual and datasheet. The IC includes built-in EEPROM scratch memory available for device traceability throughout sensor module production.
The IC is offered in the UB package, which integrates the IC and a high temperature ceramic capacitor in a single overmolded SIP package for enhanced EMC performance.
The A19301 is available in a lead (Pb) free 2-pin SIP (Suffix UB) package with a 100% matte tin plated leadframe.
Allegro MicroSystems Inc. | |
---|---|
Product Category | Magnetic Sensor Chips |
Product Number | A19301LUBATN-FWPE |
Product Name | 2-Wire Abs Direction And Speed Sensor IC |
Sensor Type | Magnetic |