The A1698LUBTN-FWPG-T is a two-wire Hall-effect sensor IC designed for speed and direction detection of ring magnets or ferrous targets at true zero-speed. It is packaged in a 2-pin SIP (UB) with an integrated 2200 pF ceramic capacitor for EMC suppression. The device operates from -40°C to 150°C ambient temperature and supports a supply voltage up to 28 V. It features Automatic Gain Control (AGC) and Automatic Offset Adjustment (AOA) for air-gap independent switching, and provides a pulse-width modulated current output with 90 µs forward pulse width and warning pulses during standstill for back-biased magnet configurations.
Win Source Part Number: 1024334-A1698LUBTN-F
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 12,000
Technology: Hall Effect
Output Type: Current Source
Function: Special Purpose
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 16mA
Sensing Range: 60% Trip, 40% Release
Voltage - Supply: 4V ~ 24V
Mounting Type: Through Hole
Package / Case: 2-SIP Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1753-1,620-1753-
Base Product Number: A1698
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1024334-A1698LUBTN-FWPG-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |