The A1395SEHLT-T is a micropower 3 V linear Hall-effect sensor IC with a tri-state output and user-selectable sleep mode, designed for battery-operated applications. It is packaged in a 2.0 × 3.0 mm, 0.75 mm nominal height 6-pin MLP/DFN package. The device operates from a 2.5 to 3.5 V supply, consumes 3.2 mA in active mode, and draws less than 25 µA in sleep mode. Its output is ratiometric to the VREF pin voltage, with a nominal sensitivity of 10 mV/G. The operating ambient temperature range is -20°C to 85°C, and the package is lead-free with matte tin plating.
The A139x family of micropower Hall-effect sensors minimizes current consumption with a user-selectable sleep mode, ideal for battery-powered applications. Offers ratiometric output and temperature stability.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 091651-A1395SEHLT-T
Packaging: Reel - TR
Type: Linear
Features: Sleep Mode, Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 10kHz
Current - Supply (Max): 3.2mA
Axis: Single
Family Name: A1395
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 6-MLP/DFN (2x3)
Supply Voltage - Operating: 2.5 V to 3.5 V
Introduction Date: September 05, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
SENSOR HALL ANALOG 6MLP/DFN
SENSOR HALL ANALOG 6MLP/DFN
| Allegro MicroSystems Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | A1395SEHLT-T | 091651-A1395SEHLT-T | A1395SEHLT-T | A1395SEHLT-T |
| Product Name | Low Power Linear Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1395SEHLT-T | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic | Magnetic |
| Standards and Certifications | RoHS | |||
| Compensated | Compensated | |||
| Package / Mounting | 6-MLP/DFN (2x3) | Surface Mount |