Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908860-A1260LLHLT-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SOT-23W
Package: SOT-23W
Package: Reel - TR
Mounting: Surface Mount
Family Name: A1260
Categories: Sensors
Case / Package: SOT-23W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1757-6, 620-1757-1, 620-1757-2
MAGNETIC SWITCH LATCH SOT23W
MAGNETIC SWITCH LATCH SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 908860-A1260LLHLT-T | A1260LLHLT-T | A1260LLHLT-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1260LLHLT-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |