The A1145EUA-T is a discontinued two-wire, unipolar Hall effect switch designed for automotive sensing applications such as seat track position and seat belt buckle detection. It features chopper stabilization for low switchpoint drift over temperature and includes on-chip protection against supply transients and reverse battery conditions, operating from 3.5 V to 24 V. The device is packaged in a 3-pin SIP (ultramini SIP) for through-hole mounting, with an operating ambient temperature range of -40°C to 85°C. The output switches low in the presence of a sufficient south-polarity magnetic field. This variant is classified as not for new design, and samples are no longer available.
Win Source Part Number: 1007290-A1145EUA-T
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 500
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 6mT Trip, 1mT Release
Voltage - Supply: 3.5V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1007290-A1145EUA-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |