Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240906-PVT312SPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 190MA 0-250V
Solid State Relays - PCB Mount 250V 1 FORM A PHOTO VOLTAIC RELAY
SSR, PHOTO MOSFET, 250V, 190mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:190mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:-RoHS Compliant: Yes
MICROELECTRONIC RELAYS ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1240906-PVT312SPBF | PVT312SPBF-ND | PVT312SPBF | PVT312SPBF | 19M4588 | 79AH5924 |
| Product Name | Solid State Relays - PVT312SPBF | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Photo Mosfet, 250V, 190Ma; Contact Form Infineon | Microelectronic Relays Rohs Compliant Infineon |
| Mounting | PCBoard | PCBoard | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||||
| Input Voltage (Control Signal) Type | DC |