Sanken Electric Co., Ltd. 600V 14A Bipolar Transistor 2SC4706

Description
TRANS NPN 600V 14A TO3P Product overview: 2SC4706 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 14A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4706 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 600V 14A TO3P Product overview: 2SC4706 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 14A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4706 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 14A Bipolar Transistor
276-2SC4706
600V 14A Bipolar Transistor 276-2SC4706
TRANS NPN 600V 14A TO3P Product overview: 2SC4706 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 14A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4706 can be used for catalog matching and distributor lookup.

TRANS NPN 600V 14A TO3P Product overview: 2SC4706 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 14A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4706 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4706 - 053719-2SC4706 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4706
053719-2SC4706
TRANSISTORS - Transistors (BJT) - Single - 2SC4706 053719-2SC4706
Manufacturer: Sanken Win Source Part Number: 053719-2SC4706 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 6MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Max Vce (sat): 500mV @ 1.4A, 7A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 10 @ 7A, 4V Maximum Power Dissipation: 130W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 053719-2SC4706
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 6MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Max Vce (sat): 500mV @ 1.4A, 7A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 7A, 4V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2SC4706-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4706-ND
Single Bipolar Transistors 2SC4706-ND
Bipolar (BJT) Transistor NPN 600V 14A 6MHz 130W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 600V 14A 6MHz 130W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4706 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4706
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4706
TRANS NPN 600V 14A TO3P

TRANS NPN 600V 14A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC4706 053719-2SC4706 2SC4706-ND 2SC4706
Product Name 600V 14A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4706 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; SOT3; TO-3P TO-3; TO-3P-3, SC-65-3
Packing Method Bulk Bulk; Bulk
VCEO 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR505E6778HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
Bipolar Transistors - 6697445P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Surface Mount
View Details