Infineon Technologies AG Single, Pre-Biased Bipolar Transistors BCR192E6327HTSA1

Description
Bipolar Digital Transistor
Request a Quote Datasheet
Description
Bipolar Digital Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BCR192E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Bipolar Digital Transistor

Bipolar Digital Transistor

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - BCR192E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
BCR192E6327HTSA1TR-ND
Single, Pre-Biased Bipolar Transistors BCR192E6327HTSA1TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount PG-SOT23

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount PG-SOT23

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-BCR192E6327HTSA1
50V SOT23 Bipolar Transistor 292-BCR192E6327HTSA1
TRANS PREBIAS PNP 50V SOT23 Product overview: BCR192E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR192E6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT23 Product overview: BCR192E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR192E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR192E6327HTSA1 - 108980-BCR192E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR192E6327HTSA1
108980-BCR192E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR192E6327HTSA1 108980-BCR192E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 108980-BCR192E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108980-BCR192E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR192E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCR192E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCR192E6327HTSA1
TRANS PREBIAS PNP 50V SOT23

TRANS PREBIAS PNP 50V SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCR192E6327HTSA1 BCR192E6327HTSA1TR-ND 292-BCR192E6327HTSA1 108980-BCR192E6327HTSA1 BCR192E6327HTSA1
Product Name Single, Pre-Biased Bipolar Transistors 50V SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR192E6327HTSA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity PNP PNP; PNP - Pre-Biased
IC(max) 100000 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data