RS Components, Ltd. Drill Bit Sets 126753

Description
FEIN 72732363000 Drill
Request a Quote
Description
FEIN 72732363000 Drill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 126753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
126753
Drill Bit Sets 126753
FEIN 72732363000 Drill

FEIN 72732363000 Drill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 126753
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Metal
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Drill Bits - 213540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details