Klein Tools, Inc. Drill Bit 53108

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 3/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 3/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53108 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53108
Drill Bit 53108
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 3/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 3-1/2 INCH OVERALL LENGTH
  • 2-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 3/16 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
3/16 Drill Bit, 2.313, 3.5, 118Deg; Drill Bit Size Metric Klein Tools - 06J9400 - Newark, An Avnet Company
Chicago, IL, United States
3/16 Drill Bit, 2.313, 3.5, 118Deg; Drill Bit Size Metric Klein Tools
06J9400
3/16 Drill Bit, 2.313, 3.5, 118Deg; Drill Bit Size Metric Klein Tools 06J9400
3/16" DRILL BIT, 2.313", 3.5", 118DEG; Drill Bit Size Metric:4.8mm; Drill Bit Size Imperial:0.1875"; Effective Length:2.313"; Overall Length:3.5"; Product Range:- RoHS Compliant: NA

3/16" DRILL BIT, 2.313", 3.5", 118DEG; Drill Bit Size Metric:4.8mm; Drill Bit Size Imperial:0.1875"; Effective Length:2.313"; Overall Length:3.5"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53108 06J9400
Product Name Drill Bit 3/16 Drill Bit, 2.313, 3.5, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm) 0.189 inch (4.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Kit - 31873 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
Hole Saw - 35-344 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.812 inch (20.6 mm)
View Details