RS Components, Ltd. Magnetic Drill Bits 1239938

Description
24mm long Rotabroach Raptor cutter
Request a Quote
Description
24mm long Rotabroach Raptor cutter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1239938
Magnetic Drill Bits 1239938
24mm long Rotabroach Raptor cutter

24mm long Rotabroach Raptor cutter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1239938
Product Name Magnetic Drill Bits
Diameter 0.945 inch (24.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bits - 1624124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
Material High Speed Steel; Hss
View Details