Klein Tools, Inc. Drill Bit 53123

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 27/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 27/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53123 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53123
Drill Bit 53123
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 27/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 5-3/8 INCH OVERALL LENGTH
  • 3-15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 27/64 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
27/64 Drill Bit, 3.938, 5.375, 118Deg; Drill Bit Size Metric Klein Tools - 06J9414 - Newark, An Avnet Company
Chicago, IL, United States
27/64 Drill Bit, 3.938, 5.375, 118Deg; Drill Bit Size Metric Klein Tools
06J9414
27/64 Drill Bit, 3.938, 5.375, 118Deg; Drill Bit Size Metric Klein Tools 06J9414
27/64" DRILL BIT, 3.938", 5.375", 118DEG; Drill Bit Size Metric:10.7mm; Drill Bit Size Imperial:0.4219"; Effective Length:3.938"; Overall Length:5.375"; Product Range:- RoHS Compliant: NA

27/64" DRILL BIT, 3.938", 5.375", 118DEG; Drill Bit Size Metric:10.7mm; Drill Bit Size Imperial:0.4219"; Effective Length:3.938"; Overall Length:5.375"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53123 06J9414
Product Name Drill Bit 27/64 Drill Bit, 3.938, 5.375, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm) 0.421 inch (10.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 53118 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
2 suppliers
Auger Drill Bit - 35-868 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.000 inch (25.4 mm)
View Details