RS Components, Ltd. Specialist Drill Bits 232529

Description
Drill8-38x3mm steps
Request a Quote
Description
Drill8-38x3mm steps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 232529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
232529
Specialist Drill Bits 232529
Drill8-38x3mm steps

Drill8-38x3mm steps

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 232529
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details