Sandvik AB Drill Bit 087927

Description
LONG SERIES SPOTTING TYPE HSS MATERIAL 9 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG SPL MODEL
Description
LONG SERIES SPOTTING TYPE HSS MATERIAL 9 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG SPL MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087927 - Sandvik AB
Sandviken, Sweden
Drill Bit
087927
Drill Bit 087927
LONG SERIES SPOTTING TYPE HSS MATERIAL 9 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG SPL MODEL
  • LONG SERIES SPOTTING TYPE
  • HSS MATERIAL
  • 9 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 90 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 5/8 INCH
  • DRILL DIAMETER - DECIMAL .625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/8
  • POINT ANGLE - UOM DEG
  • SPL MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087927
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 0.625 inch (15.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Auger Drill Bit - 53402 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
1 X 1 X 1-1/4 X 3-3/8 X 6 - 2F RH CARBIDE - 0224T61612506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details