Klein Tools, Inc. Auger Drill Bit 53402

Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE
Datasheet
Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53402 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53402
Auger Drill Bit 53402
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE
  • SCREW POINT, SHIP TYPE
  • STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
Supplier's Site Datasheet
Auger Drill Bit - 53402 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53402
Auger Drill Bit 53402
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE
  • SCREW POINT, SHIP TYPE
  • STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
Supplier's Site Datasheet
Ship Auger Bit, 0.75, 4, 6; Drill Bit Size Metric Klein Tools - 06J9425 - Newark, An Avnet Company
Chicago, IL, United States
Ship Auger Bit, 0.75, 4, 6; Drill Bit Size Metric Klein Tools
06J9425
Ship Auger Bit, 0.75, 4, 6; Drill Bit Size Metric Klein Tools 06J9425
SHIP AUGER BIT, 0.75", 4", 6"; Drill Bit Size Metric:19mm; Drill Bit Size Imperial:0.75"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA

SHIP AUGER BIT, 0.75", 4", 6"; Drill Bit Size Metric:19mm; Drill Bit Size Imperial:0.75"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53402 06J9425
Product Name Auger Drill Bit Ship Auger Bit, 0.75, 4, 6; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm) 0.748 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 216606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material Hsco
View Details
Specialist Drill Bits - 7068615 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Units Metric
Drill Type Step Drill
Designation 34mm
View Details
Drill Bit - 53124 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details
2 suppliers