Sandvik AB Drill Bit 087920

Description
REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG SPRG MODEL
Description
REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG SPRG MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087920 - Sandvik AB
Sandviken, Sweden
Drill Bit
087920
Drill Bit 087920
REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG SPRG MODEL
  • REGULAR LENGTH SPOTTING TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 90 POINT ANGLE
  • 6 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 1/2 INCH
  • DRILL DIAMETER - DECIMAL .5
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/2
  • POINT ANGLE - UOM DEG
  • SPRG MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087920
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 0.500 inch (12.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details