Sandvik AB Drill Bit 080549

Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 080549 - Sandvik AB
Sandviken, Sweden
Drill Bit
080549
Drill Bit 080549
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #49
  • DRILL DIAMETER - DECIMAL .073
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 080549
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #49
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bit - 53109 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.203 inch (5.2 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE - 0337T01007503B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details