Sandvik AB Drill Bit 061407

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.201 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG QC41G MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.201 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG QC41G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 061407 - Sandvik AB
Sandviken, Sweden
Drill Bit
061407
Drill Bit 061407
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.201 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG QC41G MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 1-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.201 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #7
  • DRILL DIAMETER - DECIMAL .201
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #7
  • POINT ANGLE - UOM DEG
  • QC41G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 061407
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #7
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - Coromant U - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details