Klein Tools, Inc. Stepped Cone Drill KTSB11

Description
FAST STARTING TYPE 7/8 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 2 SIZE(S)
Datasheet
Description
FAST STARTING TYPE 7/8 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 2 SIZE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - KTSB11 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
KTSB11
Stepped Cone Drill KTSB11
FAST STARTING TYPE 7/8 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 2 SIZE(S)
  • FAST STARTING TYPE
  • 7/8 INCH MIN. DRILL SIZE
  • 1-1/8 INCH MAX. DRILL SIZE
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 2 SIZE(S)
Supplier's Site
Step Drill Bit, 7/8 -1-1/8 , 2 Hole; Drill Bit Size Metric Klein Tools - 68Y5359 - Newark, An Avnet Company
Chicago, IL, United States
Step Drill Bit, 7/8 -1-1/8 , 2 Hole; Drill Bit Size Metric Klein Tools
68Y5359
Step Drill Bit, 7/8 -1-1/8 , 2 Hole; Drill Bit Size Metric Klein Tools 68Y5359
STEP DRILL BIT, 7/8 -1-1/8 , 2 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:1.125"; Effective Length:-; Overall Length:3.15"; Product Range:- RoHS Compliant: NA

STEP DRILL BIT, 7/8 -1-1/8 , 2 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:1.125"; Effective Length:-; Overall Length:3.15"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number KTSB11 68Y5359
Product Name Stepped Cone Drill Step Drill Bit, 7/8 -1-1/8 , 2 Hole; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Specialist Drill Bits - 7068602 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Units Metric
Drill Type Step Drill
Designation 18mm
View Details
Hole Saw - 31566 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details