Sandvik AB Drill Bit 060004

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.209 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #4 DRILL DIAMETER - DECIMAL .209 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #4 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.209 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #4 DRILL DIAMETER - DECIMAL .209 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #4 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 060004 - Sandvik AB
Sandviken, Sweden
Drill Bit
060004
Drill Bit 060004
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.209 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #4 DRILL DIAMETER - DECIMAL .209 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #4 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 1-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.209 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #4
  • DRILL DIAMETER - DECIMAL .209
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #4
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 060004
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #4
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238490 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31906 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
3/16 X 3/16 X 5/16 X 2 - 2F RH CARBIDE - 0224T60303122 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details