Klein Tools, Inc. Hole Saw Arbor 31906

Description
STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 6-3/8 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE 18 TPI 5/8 INCH THREAD SIZE 1/2 INCH PILOT DRILL DIAMETER YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE
Description
STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 6-3/8 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE 18 TPI 5/8 INCH THREAD SIZE 1/2 INCH PILOT DRILL DIAMETER YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 31906 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Arbor
31906
Hole Saw Arbor 31906
STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 6-3/8 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE 18 TPI 5/8 INCH THREAD SIZE 1/2 INCH PILOT DRILL DIAMETER YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE
  • STEEL MATERIAL
  • 1-3/8 INCH MIN. HOLE SAW SIZE
  • 6-3/8 INCH MAX. HOLE SAW SIZE
  • 7/16 INCH SHANK SIZE
  • 18 TPI
  • 5/8 INCH THREAD SIZE
  • 1/2 INCH PILOT DRILL DIAMETER
  • YES SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31906
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Drill Bits - 172476 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 6.30 inch (160 mm)
Material Concrete
Flutes / Edges 4
View Details
Drill Bit - 53121 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm)
View Details
2 suppliers