RS Components, Ltd. Magnetic Drill Bits 1238490

Description
RS PRO 20AAM32RS Magnetic Drill Bit
Request a Quote
Description
RS PRO 20AAM32RS Magnetic Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1238490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1238490
Magnetic Drill Bits 1238490
RS PRO 20AAM32RS Magnetic Drill Bit

RS PRO 20AAM32RS Magnetic Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1238490
Product Name Magnetic Drill Bits
Diameter 1.260 inch (32.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
Material High Speed Steel; Hss
View Details