Sandvik AB Drill Bit 059724

Description
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG 1813 MODEL "
Description
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG 1813 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059724 - Sandvik AB
Sandviken, Sweden
Drill Bit
059724
Drill Bit 059724
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG 1813 MODEL "

"

  • EXTRA LENGTH TYPE
  • HSS MATERIAL
  • 18 INCH OVERALL LENGTH
  • 13 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3/8 INCH
  • DRILL DIAMETER - DECIMAL .375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/8
  • POINT ANGLE - UOM DEG
  • 1813 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059724
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.375 inch (9.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw Kit - 31630 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
1 X 1 X 1-1/4 X 3-3/8 X 6 - 2F RH BALL CARBIDE - 0224T01612506.3B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details