Klein Tools, Inc. Hole Saw Kit 31630

Description
ELECTRICIANS TYPE 8 PIECE(S) PLASTIC CASE PACKAGING TYPE 7/16 INCH ARBOR SIZE (6) HOLE SAW, (2) ARBOR CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE GREAT WHITE[TM] BRAND HOLE SAW PART NUMBERS 31514, 31518, 31522, 31528, 31532, 31540 ARBOR PART NUMBERS 31660, 31670 PILOT DRILL SIZE 1/8 INCH BEYOND TOOTH POINTS
Datasheet
Description
ELECTRICIANS TYPE 8 PIECE(S) PLASTIC CASE PACKAGING TYPE 7/16 INCH ARBOR SIZE (6) HOLE SAW, (2) ARBOR CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE GREAT WHITE[TM] BRAND HOLE SAW PART NUMBERS 31514, 31518, 31522, 31528, 31532, 31540 ARBOR PART NUMBERS 31660, 31670 PILOT DRILL SIZE 1/8 INCH BEYOND TOOTH POINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 31630 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Kit
31630
Hole Saw Kit 31630
ELECTRICIANS TYPE 8 PIECE(S) PLASTIC CASE PACKAGING TYPE 7/16 INCH ARBOR SIZE (6) HOLE SAW, (2) ARBOR CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE GREAT WHITE[TM] BRAND HOLE SAW PART NUMBERS 31514, 31518, 31522, 31528, 31532, 31540 ARBOR PART NUMBERS 31660, 31670 PILOT DRILL SIZE 1/8 INCH BEYOND TOOTH POINTS
  • ELECTRICIANS TYPE
  • 8 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • 7/16 INCH ARBOR SIZE
  • (6) HOLE SAW, (2) ARBOR CONTENT
  • 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE
  • GREAT WHITE[TM] BRAND
  • HOLE SAW PART NUMBERS 31514, 31518, 31522, 31528, 31532, 31540
  • ARBOR PART NUMBERS 31660, 31670
  • PILOT DRILL SIZE 1/8 INCH BEYOND TOOTH POINTS
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31630
Product Name Hole Saw Kit
Product Drill; Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 216016 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.008 inch (51.0 mm)
View Details
Drill Bit - 53105 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.141 inch (3.6 mm)
View Details
2 suppliers
Hole Saw - 35-361 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.875 inch (47.6 mm)
View Details