Sandvik AB Drill Bit 059452

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059452 - Sandvik AB
Sandviken, Sweden
Drill Bit
059452
Drill Bit 059452
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0635 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #52
  • DRILL DIAMETER - DECIMAL .0635
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #52
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059452
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #52
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH - 0337T00605004.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details