Klein Tools, Inc. Drill Tap, 1/4-20, 4, High Speed Steel; Drill Bit Size Metric Klein Tools 32242

Description
DRILL TAP, 1/4-20, 4", HIGH SPEED STEEL; Drill Bit Size Metric:-; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:4"; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL TAP, 1/4-20, 4", HIGH SPEED STEEL; Drill Bit Size Metric:-; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:4"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Tap, 1/4-20, 4, High Speed Steel; Drill Bit Size Metric Klein Tools - 68Y5756 - Newark, An Avnet Company
Chicago, IL, United States
Drill Tap, 1/4-20, 4, High Speed Steel; Drill Bit Size Metric Klein Tools
68Y5756
Drill Tap, 1/4-20, 4, High Speed Steel; Drill Bit Size Metric Klein Tools 68Y5756
DRILL TAP, 1/4-20, 4", HIGH SPEED STEEL; Drill Bit Size Metric:-; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:4"; Product Range:- RoHS Compliant: NA

DRILL TAP, 1/4-20, 4", HIGH SPEED STEEL; Drill Bit Size Metric:-; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:4"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 68Y5756
Product Name Drill Tap, 1/4-20, 4, High Speed Steel; Drill Bit Size Metric Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saw - 31540 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Auger Drill Bit - 35-971 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details